EN
  • EN
  • DE

SN74ACT534PWR

Part No SN74ACT534PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765047-SN74ACT534PWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT534
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ACT534PWR CAD Model

Description

Overview of SN74ACT534PWR

The SN74ACT534PWR from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function. It is part of the 74ACT family, which is known for its advanced CMOS logic integrated circuits. This particular device is designed to provide storage for 8-bit data with the added feature of a clear input to reset all the flip-flops to a low state.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: 4.5 V to 5.5 V, making it ideal for 5V systems.
  • Output Current: ±24 mA, providing robust drive capability.
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring reliable timing and synchronization.
  • Clear Function: Asynchronous clear input allows for the reset of all flip-flops, enhancing system control.
  • Package: Offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the PWR suffix, which is suitable for space-constrained applications.

Applications

The SN74ACT534PWR is versatile and can be used in a wide range of applications including:

  • Temporary storage for digital data
  • Data transceivers
  • System resource registers
  • Buffer memory
  • Control registers

Performance and Quality

With its fast propagation delay and setup times, the SN74ACT534PWR is optimized for high-speed data transmission and processing. The device is fabricated with Texas Instruments' advanced technology, ensuring high reliability and performance. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Ordering and Packaging

The SN74ACT534PWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. It is also supported by Texas Instruments' comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this component into their designs effectively.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess