EN
  • EN
  • DE

TL431BVDMR2G

Part No TL431BVDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Programmable Precision References | IC VREF SHUNT ADJ MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Family Part Number TL431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268354-TL431BVDMR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BVDMR2G CAD Model

Description

The TL431BVDMR2G is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. Manufactured by ON Semiconductor, this device exhibits a wide operating voltage range while maintaining excellent stability and low dynamic output impedance, making it ideal for a variety of applications.

Key Features

  • Voltage Reference: The device provides a reference voltage range from 2.495 V to 36 V with ±0.5% initial accuracy.
  • Programmable Output: Users can set the output voltage with two external resistors, offering flexibility for different applications.
  • Low Dynamic Output Impedance: The output impedance of 0.2Ω (typical) ensures stable voltage regulation against load variations.
  • Temperature Compensated: The TL431BVDMR2G is temperature compensated, ensuring reliable operation over a temperature range of -40°C to +85°C.
  • Surface-Mount Package: It comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the TL431BVDMR2G allows it to be used in a wide array of applications, including:

  • Power supplies
  • Voltage monitoring
  • Adjustable current sources
  • Battery chargers
  • Switching power supplies

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The TL431BVDMR2G is no exception, as it is designed to meet stringent requirements, ensuring consistent performance and longevity in your application.

Environmental Compliance

The TL431BVDMR2G is a RoHS-compliant product, adhering to environmental standards by avoiding the use of hazardous substances in its construction. This commitment to environmental responsibility makes it a suitable choice for eco-conscious designs.

Ordering Information

For ordering, the TL431BVDMR2G comes in tape and reel packaging, facilitating efficient assembly processes for high-volume production. ON Semiconductor provides full support for design-in processes, ensuring that integrating this shunt regulator into your design is as seamless as possible.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5819 $58.1900
245+ $0.4775 $116.9875
375+ $0.4626 $173.4750
520+ $0.4477 $232.8040
670+ $0.4328 $289.9760
895+ $0.3880 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess