EN
  • EN
  • DE

SN74ACT3622-30PCB

Part No SN74ACT3622-30PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 120HLQFP / FIFO Mem Sync Dual Bi-Dir 256 x 36 x 2 120-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 120-LQFP Exposed Pad
Manufacturer Package 120-HLQFP (14x14)
Win Source Part Number 794883-SN74ACT3622-30PCB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name SN74ACT3622
Introduction Date January 15, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-30PCB CAD Model

Description

Product Overview: SN74ACT3622-30PCB

The SN74ACT3622-30PCB is a high-performance electronic component manufactured by Texas Instruments, designed to meet the demanding requirements of modern digital systems. This device is part of the SN74ACT series, which is renowned for its robustness, reliability, and integration of advanced CMOS technology.

Key Features

  • Memory Configuration: The SN74ACT3622-30PCB boasts a memory configuration of 1K x 18, offering substantial storage capacity for a wide array of applications.
  • Speed: With a maximum clock frequency of 30MHz, this FIFO (First-In, First-Out) memory device can handle high-speed data streams, making it ideal for telecommunications, data processing, and high-speed computing tasks.
  • Low Power Consumption: Utilizing advanced CMOS technology, the SN74ACT3622-30PCB is designed for low power consumption without sacrificing performance, thereby enhancing the energy efficiency of the systems it is integrated into.
  • Wide Operating Temperature Range: The device is built to operate over an industrial temperature range, ensuring reliability and stability even under harsh environmental conditions.
  • Package Type: It comes in a 64-pin PCB (Plastic Chip Carrier) package, which provides a compact footprint while allowing for effective integration into various circuit designs.

Applications

The versatility of the SN74ACT3622-30PCB makes it suitable for a diverse range of applications, including:

  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Buffer memory in servers and workstations
  • Signal processing units
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ACT3622-30PCB is no exception and is backed by TI's rigorous testing and validation processes. Customers can also access comprehensive technical support and documentation, ensuring seamless integration and troubleshooting assistance for their projects.

Whether for upgrading existing systems or developing new cutting-edge technology, the SN74ACT3622-30PCB from Texas Instruments stands as a reliable and efficient choice for designers seeking performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess