EN
  • EN
  • DE

SN74ACT245PW

Part No SN74ACT245PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ACT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ACT245PW-ND, SN74ACT245PWE4, SN74ACT245PWE4-ND, 296-26383-5
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934508-SN74ACT245PW
Ultra Librarian 3D Model Ultra Librarian SN74ACT245PW CAD Model

Description

SN74ACT245PW Octal Bus Transceiver by Texas Instruments

The SN74ACT245PW is a high-performance octal bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between data buses. This integrated circuit (IC) is a crucial component in applications requiring efficient data transfer and voltage translation between systems operating at different voltage levels.

Key Features:

  • Wide Operating Voltage: The device supports a wide range of operating voltages from 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels.
  • High-Drive Outputs: With outputs capable of driving up to 24mA, the SN74ACT245PW ensures strong signal integrity, even in environments with high load demands.
  • Direction Control: The direction of data flow is controlled by the DIR input pin, allowing for flexible data transfer operations.
  • Output Enable: The OE (Output Enable) bar controls the transceiver function and can disable the outputs to avoid bus contention.
  • Low Power Consumption: The IC features a low power consumption design, which is essential for energy-sensitive applications.
  • Bus-Pin ESD Protection: Enhanced electrostatic discharge (ESD) protection on the bus pins helps to prevent damage to the device from static electricity.

Applications:

The SN74ACT245PW is versatile and can be used in a wide array of applications such as:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Personal Computers and Servers
  • Test and Measurement Instruments
  • Telecommunication Systems

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact solution for space-constrained applications. Texas Instruments ensures high manufacturing standards, making the SN74ACT245PW a reliable choice for both commercial and industrial environments.

With its combination of versatility, robustness, and Texas Instruments' commitment to quality, the SN74ACT245PW stands out as an excellent choice for designers looking to facilitate reliable and efficient data bus communication in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3743 $50.5305
330+ $0.3072 $101.3760
505+ $0.2976 $150.2880
695+ $0.2880 $200.1600
900+ $0.2784 $250.5600
1,205+ $0.2496 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess