Product Overview: SN74ACT2235-30FN
The SN74ACT2235-30FN is a high-performance, octal bidirectional transceiver from Texas Instruments, designed to facilitate the transfer of data between two buses of differing voltage levels. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is renowned for its speed and energy efficiency. The SN74ACT2235-30FN is an essential component for applications requiring fast and reliable data transfer across different system areas or components.
Key Features
- Logic Type: Octal Bidirectional Transceiver
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL logic levels
- Data Rate: Designed to support high-speed data transfer, with a typical shift speed of 30ns
- I/O Compatibility: Inputs and outputs are overvoltage tolerant, allowing interfacing with multiple logic levels
- Drive Capacity: Capable of driving up to 15 LSTTL loads, providing ample current for most applications
- Package: Encased in a robust 68-pin PLCC (Plastic Leaded Chip Carrier) package, denoted by the 'FN' suffix in the part number
Applications
The SN74ACT2235-30FN is versatile and can be implemented in a variety of digital systems. It is particularly useful in:
- Data communication between different subsystems within a device
- Interface applications where signal integrity across different voltage domains is critical
- Complex computing systems requiring high-speed data transfer
- Industrial control systems where robustness and reliability are necessary
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74ACT2235-30FN is subjected to rigorous testing and quality control measures, ensuring that it meets the stringent standards required for industrial and commercial use. Its performance is guaranteed over the specified temperature and voltage ranges, making it a dependable choice for critical applications.
With the SN74ACT2235-30FN, designers can count on a transceiver that not only bridges the gap between different logic families but also maintains signal integrity and speed, all while operating efficiently within their electronic systems.