EN
  • EN
  • DE

SN74ACT16244DL

Part No SN74ACT16244DL
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP T/R Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1094814-SN74ACT16244DL
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT16244DL CAD Model

Description

The SN74ACT16244DL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to deliver both high-speed and low-power operation for a wide range of digital applications. This integrated circuit is part of the ACT family, which is known for its advanced CMOS technology that offers the perfect balance between speed and power consumption.

Key Features:

  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Output Current: Capable of driving ±24-mA at the outputs, this device ensures strong signal transmission that is less susceptible to line noise and other forms of signal degradation.
  • Operating Voltage: Designed to operate within a range of 4.5V to 5.5V, making it compatible with TTL logic levels and suitable for interfacing with 5V systems.
  • Propagation Delay Time: Features a typical propagation delay time of 8ns, providing fast response times for high-speed digital systems.
  • IC Package Type: Housed in a 48-pin SSOP (Shrink Small Outline Package), the SN74ACT16244DL offers a compact footprint suitable for space-constrained applications.
    • Applications:

      The SN74ACT16244DL is versatile and can be used in a variety of digital circuits. It is commonly employed in:

      • Memory address drivers
      • Data buses for microprocessor or microcontroller systems
      • Input/output (I/O) port drivers
      • Backplane driving
      • Any application requiring high-current output capability

      Quality and Reliability:

      As with all Texas Instruments products, the SN74ACT16244DL is manufactured to high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the industry standards and customer expectations for performance and durability.

      Environmental Information:

      The SN74ACT16244DL is RoHS compliant and follows Texas Instruments' commitment to environmental sustainability. This device is designed for low-power operation, reducing energy consumption and minimizing the environmental impact.

      For technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess