EN
  • EN
  • DE

SN74ACT1284PW

Part No SN74ACT1284PW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 7BIT BUS INTERFC 3ST 20-TSSOP / IEEE STD 1284 Translation Transceiver IC 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 7
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ACT1284
Other Names 2156-SN74ACT1284PW-TI,TEXTISSN74ACT1284PW
Standard Package 770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256259-SN74ACT1284PW
Ultra Librarian 3D Model Ultra Librarian SN74ACT1284PW CAD Model

Description

The SN74ACT1284PW is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating robust and reliable semiconductor products. This particular IC is a pivotal component in digital systems, offering a versatile interface solution with its 7-bit bidirectional transceiver capabilities.

Key Features

  • Interface Type: The SN74ACT1284PW provides a parallel interface, which is essential for high-speed data transfer between systems.
  • Logic Family: It belongs to the ACT family, which is known for its advanced CMOS technology, offering a balance between speed and power consumption.
  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring stable performance.
  • Speed: With its fast propagation delay times, the SN74ACT1284PW is designed for applications requiring quick data processing and throughput.
  • Packaging: Encased in a 24-pin TSSOP (Thin Shrink Small Outline Package), it provides a compact footprint suitable for space-constrained applications.

Applications

The SN74ACT1284PW is versatile and can be used in a variety of applications, including:

  • Data communication between peripherals and microcontrollers.
  • Interface for printers, scanners, and other computer peripherals.
  • Bus interface for microprocessor-based systems.
  • Buffering and data storage operations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT1284PW is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. Its design is focused on reducing crosstalk and electromagnetic interference, which is critical for maintaining signal integrity in complex electronic systems.

Ordering Information

The product is available under the part number SN74ACT1284PW. When ordering, ensure to specify the correct package type to match your design requirements. For additional information, Texas Instruments provides detailed datasheets, application notes, and technical support to assist with product integration.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5734 $51.6060
215+ $0.4705 $101.1575
330+ $0.4558 $150.4140
455+ $0.4411 $200.7005
590+ $0.4264 $251.5760
785+ $0.3823 $300.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess