EN
  • EN
  • DE

SN74ACT08D

Part No SN74ACT08D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES | IC GATE AND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74ACT08
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253289-SN74ACT08D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT08D CAD Model

Description

Product Overview: SN74ACT08D

The SN74ACT08D, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, quadruple 2-input positive-AND gate integrated circuit (IC) that belongs to the 74ACT family. This device is designed to operate with exceptional speed and reliability, making it an ideal component for a wide range of digital applications.

Key Features

  • Logic Type: The SN74ACT08D is a logic gate IC that performs the AND function.
  • Number of Circuits: It contains four independent 2-input AND gates in a single package.
  • Operating Voltage: The IC operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Output Drive Capability: The SN74ACT08D can drive up to 24mA at the output, allowing direct driving of the inputs of a wide variety of devices.
  • IC Package Type: It is available in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting on printed circuit boards (PCBs).
  • Speed: This device features a fast propagation delay, ensuring quick response times in high-speed logic systems.

Applications

The SN74ACT08D is versatile and can be used in various applications, including:

  • Logic and computing systems
  • Data processing equipment
  • Embedded systems
  • Signal processing circuits
  • Networking and telecommunication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT08D is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. This IC is also RoHS compliant, ensuring it meets current environmental standards by avoiding the use of hazardous substances.

Technical Support and Resources

Engineers and designers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. These resources are designed to assist in the integration and use of the SN74ACT08D in various applications, ensuring efficient and effective deployment in any system.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2519 $50.3800
485+ $0.2067 $100.2495
750+ $0.2003 $150.2250
1,035+ $0.1938 $200.5830
1,335+ $0.1874 $250.1790
1,790+ $0.1680 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,919 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess