EN
  • EN
  • DE

SN74ACT00PW

Part No SN74ACT00PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74ACT00
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253282-SN74ACT00PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT00PW CAD Model

Description

SN74ACT00PW Quad 2-Input Positive-NAND Gate

The SN74ACT00PW from Texas Instruments is a high-performance, four-independent 2-input NAND gate integrated circuit. This device is designed to operate with a wide range of digital applications, making it a versatile component in various electronic systems. Crafted with advanced silicon-gate CMOS technology, it offers a perfect balance between speed and power consumption, which is ideal for battery-operated and power-sensitive applications.

The SN74ACT00PW features a standardized symmetrical output characteristic, providing a high drive capability while maintaining speed. It operates over a broad voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environments and applications. This makes it suitable for a wide array of uses, from industrial control systems to portable electronics.

With its 14-pin TSSOP (Thin Shrink Small Outline Package), the SN74ACT00PW is designed for space-saving on PCBs (Printed Circuit Boards), which is particularly beneficial in compact electronic devices. The inputs tolerate voltages up to 5.5V, allowing the device to be used in mixed-voltage environments and interfacing with other logic levels seamlessly.

Key features of the SN74ACT00PW include:

  • Logic Family: ACT
  • Logic Type: 2-Input NAND Gate
  • Number of Circuits: Quad
  • Output Current: ±24 mA
  • Operating Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • IC Package Type: TSSOP
  • Pin Count: 14

Whether you're designing a microprocessor system, performing logic-level translations, or creating a high-speed data path, the SN74ACT00PW is a reliable choice that delivers consistent performance and durability. Its compatibility with TTL (Transistor-Transistor Logic) levels also ensures it can be integrated into legacy systems without the need for additional interfacing components.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the SN74ACT00PW.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3612 $50.5680
340+ $0.2963 $100.7420
525+ $0.2871 $150.7275
720+ $0.2778 $200.0160
935+ $0.2686 $251.1410
1,250+ $0.2408 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess