The SN74AC573PWRG4 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed for 2-V to 6-V VCC operation, making it suitable for a wide range of applications in the telecommunications, computing, and consumer electronics sectors.
Key Features
- Logic Type: Octal D-Type Latch with clear
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 2 V to 6 V
- IC Package Type: TSSOP
- Pin Count: 20
- Propagation Delay Time: 4.5ns at 5V
- Operating Temperature Range: -40°C to 85°C
Product Benefits
The SN74AC573PWRG4 features a latch-up performance that exceeds 250 mA per JESD 17, ensuring reliable operation in harsh conditions. Its 3-state outputs can drive bus lines or buffer memory address registers, providing both high-speed operation and the true data storage performance of a latch.
Applications
With its robust design and versatile nature, the SN74AC573PWRG4 is well-suited for a variety of applications, including:
- Buffering data in telecommunications systems
- Memory address latching in computers
- Interface between different systems within consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AC573PWRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity for your critical applications.
For detailed specifications, technical documents, and resources, visit the Texas Instruments official website or contact your local sales representative.