EN
  • EN
  • DE

VZH221M1HTR-1010CS

Part No VZH221M1HTR-1010CS
Manufacturer Surge Components
Catalog Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr SURGE
Series VZH
Package Tape & Reel (TR),Strip
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 670 mA @ 100 kHz
Impedance 180 mOhms
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
Other Names 2616-VZH221M1HTR-1010CSTR,2616-VZH221M1HTR-1010CS
Standard Package 500
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1307284-VZH221M1HTR-1010CS
Ultra Librarian 3D Model Ultra Librarian VZH221M1HTR-1010CS CAD Model

Description

The VZH221M1HTR-1010CS is an aluminum electrolytic capacitor manufactured by Surge Components. It is part of the VZH series, known for its miniature size, high temperature rating, and long life. This capacitor is well-suited for applications requiring stable performance in demanding environments.

Applications

  • Power Supplies: Used for filtering and smoothing in power supplies for various electronic devices.
  • LED Lighting: Employed in LED drivers to stabilize the DC voltage and filter out noise.
  • Industrial Control Systems: Utilized in industrial control systems requiring reliable performance in harsh environments.
  • Automotive Electronics: Used in automotive applications where high temperature stability is critical.
  • Consumer Electronics: Employed in various consumer electronic devices, such as TVs and audio equipment.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards.
  • High Temperature Rating: Capable of operating at high temperatures, ensuring reliability in demanding environments.
  • Long Life: Designed for extended operational life, providing long-term stability.
  • Low Impedance: Low impedance characteristics ensure efficient performance.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Reliability: Ensures stable and reliable performance in high-temperature environments.
  • Extended Operational Life: Reduces the need for frequent replacements, saving time and money.
  • Efficient Performance: Low impedance characteristics minimize energy loss and improve overall efficiency.
  • Compact Design: Miniature size allows for high-density mounting on printed circuit boards.
  • Environmentally Friendly: Complies with RoHS regulations, ensuring environmental responsibility.

Additional Details

The VZH221M1HTR-1010CS has a capacitance of 220µF, a voltage rating of 16V, and a size of 10x10mm. It is designed to operate at temperatures up to 105°C, making it suitable for demanding applications. The capacitor offers a long operational life, typically specified at several thousand hours at its rated temperature. Its low impedance characteristics contribute to efficient performance. This capacitor is commonly used in applications where high reliability, miniature size, and high temperature stability are critical requirements.

You May Also Be Interested in

Nichicon
CAP ALUM 220UF 20% 10V SMD / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Lowest to $0.2491
Nichicon
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0254
United Chemi-Con
CAP ALUM 680UF 20% 16V RADIAL / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2119
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 100UF 20% 63V RADIAL / 100 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $1.3575
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
United Chemi-Con
CAP ALUM 220UF 20% 100V RADIAL / 220 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.3284
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess