The SN74AC573DWG4 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to provide storage for 8-bit data with the added feature of a latch-enable (LE) input. When LE is high, the data on the D inputs are transferred to the latch outputs, and when LE is low, the latch retains the stored data, independent of changes on the D inputs.
Key Features
- Logic Type: Octal D-Type Latch
- Number of Channels: 8
- Output Type: 3-State
- Propagation Delay Time: Fast switching speeds to maintain system performance
- Operating Voltage Range: 2V to 6V, making it suitable for a variety of logic-level applications
- IC Package Type: SOIC, with a wide-body (DW) package
- Pin Count: 20-pin configuration for easy integration into various circuits
The SN74AC573DWG4 is particularly useful in the temporary storage of data, buffering, and data flow direction control. The 3-state outputs can interface with and drive data lines of bus-structured systems. With high drive capability, they can drive large loads without additional buffering, making them ideal for use in bus-oriented systems.
Applications
This versatile latch is well-suited for a broad range of applications including:
- Memory storage and retrieval
- Data multiplexing
- System control registers
- Bus interface buffering
Overall, the SN74AC573DWG4 is a reliable and efficient solution for designers who require a high-speed, octal transparent latch with the functionality to maintain signal integrity in complex systems. Its robust design ensures compatibility with a wide range of other logic devices and its 3-state outputs provide the necessary control for multiplexed bus transmissions.