EN
  • EN
  • DE

LM3633YFQR

Part No LM3633YFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 20DSBGA / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost), Switched Capacitor (Charge Pump) PWM Dimming 30mA 20-DSBGA (2.04x1.78)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost), Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 40V
Current - Output / Channel 30mA
Frequency 500kHz, 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA (2.04x1.78)
Base Product Number LM3633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISLM3633YFQR,296-40203-1,2156-LM3633YFQR,LM3633YFQR-ND,-296-40203-1-ND,296-40203-6,296-40203-2
Standard Package 3,000
Win Source Part Number 969979-LM3633YFQR
Ultra Librarian 3D Model Ultra Librarian LM3633YFQR CAD Model

Description

Introducing the LM3633YFQR from Texas Instruments

The LM3633YFQR is a high-performance LED driver designed to provide optimal solutions for backlighting and illumination in a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this integrated circuit is engineered to enhance the visual experience of mobile devices, automotive infotainment systems, and other consumer electronics.

Key Features

  • High Efficiency: The LM3633YFQR is built to deliver efficient power conversion, which translates to longer battery life for portable devices and lower power consumption for all applications.
  • Dual LED String: It supports two independently controlled LED strings, allowing for uniform brightness and color consistency across displays.
  • Flexible Brightness Control: With an integrated 12-bit PWM generator, it offers smooth and precise brightness control, ensuring a comfortable viewing experience in varying light conditions.
  • Content-Adaptive Backlight Control (CABC): This feature dynamically adjusts the backlight intensity based on the content displayed, further enhancing power savings.
  • Small Footprint: The LM3633YFQR comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the LM3633YFQR extends to a wide range of applications. Its primary use is in the backlighting of LCD displays for smartphones, tablets, and navigation systems. Additionally, it finds utility in keypad backlights for mobile devices and status indicator lighting in various electronic products.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Up to 38V
  • Output Current: Up to 30mA per LED string
  • Package: WQFN-24 (4mm x 4mm)
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set and Texas Instruments' reputation for reliability, the LM3633YFQR stands out as a top-tier solution for LED driving requirements. Whether it's enhancing the user interface of portable electronics or providing consistent illumination for automotive displays, this LED driver is poised to deliver superior performance and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3309 $53.2360
95+ $1.0920 $103.7400
145+ $1.0579 $153.3955
200+ $1.0237 $204.7400
255+ $0.9896 $252.3480
340+ $0.8873 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess