The SN74AC573DBR is a state-of-the-art integrated circuit (IC) product developed by Texas Instruments, a globally recognized leader in the field of semiconductor technology.
- Type: Octal transparent D-type latch with 3-state outputs.
- Technology: High-speed performance, made possible by the implementation of advanced CMOS technology.
- Voltage Range: Operates @ a voltage range of 2V to 6V.
- Maximum tpd: Features a maximum tpd of 7.5 ns.
- 3-State Outputs: Its 3-state outputs, which can either be in one of two binary logic states or a high-impedance state.
- Inputs: Equipped with a latch-enable (LE) and output-enable (OE) inputs.
- Package: Comes in a SSOP (DB) package.