EN
  • EN
  • DE

SN74AC563N

Part No SN74AC563N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 4.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AC563
Other Names SN74AC563NE4,TEXTISSN74AC563N,SN74AC563N,296-33648-5,SN74AC563NE4,2156-SN74AC563N
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257412-SN74AC563N
Ultra Librarian 3D Model Ultra Librarian SN74AC563N CAD Model

Description

The SN74AC563N, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that belongs to the 74AC series. It is designed to provide an optimal solution for temporary storage of data in digital systems. This octal D-type transparent latch comes in a 20-pin PDIP (Plastic Dual-In-Line Package) and is widely used in a variety of applications, ranging from data buffering to system control and memory address latching.

Key Features:

  • Logic Type: Octal D-type transparent latch with 3-state outputs, allowing for efficient data storage and bus interfacing.
  • Operating Voltage: The device operates at a voltage range of 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • High Drive Capability: The SN74AC563N is capable of driving up to 24mA at the output, ensuring strong signal transmission over connected buses.
  • Speed: Fast propagation delays and output transition times enable high-speed operation, which is essential for modern digital systems.
  • Package: Encased in a robust PDIP package, it is designed for through-hole mounting, providing ease of integration into various electronic assemblies.

Applications:

The versatility of the SN74AC563N allows it to be used in a wide array of electronic systems. Its primary applications include:

  • Data storage and transfer in computer systems and peripherals.
  • Interface circuitry between multiplexed buses in microprocessor or microcontroller-based systems.
  • Temporary data holding in digital signal processing operations.
  • Memory address latching for extended data storage devices.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AC563N is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information:

To order or inquire about the SN74AC563N, visit the Texas Instruments website or contact an authorized distributor. Ensure the part number is referenced accurately to receive the correct product specification.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess