EN
  • EN
  • DE

SN74AC32MDREP

Part No SN74AC32MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.9V ~ 1.65V
Input Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC32
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934502-SN74AC32MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AC32MDREP CAD Model

Description

Product Overview: SN74AC32MDREP

The SN74AC32MDREP is a high-performance, quadruple 2-input positive-OR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's military-grade product offerings, designed to meet the stringent requirements of aerospace and defense applications. The SN74AC32MDREP is characterized for operation from -55°C to 125°C, making it suitable for extreme environmental conditions.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 24mA
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Enhanced Product: Supports Defense and Aerospace Applications (EP)

Performance and Durability

The SN74AC32MDREP is built to deliver reliable performance under the most demanding conditions. Its robust construction ensures that it can withstand high levels of thermal and mechanical stress. The device's wide operating temperature range allows it to function in environments that are too harsh for standard commercial-grade components.

Applications

With its enhanced product specifications, the SN74AC32MDREP is ideally suited for mission-critical applications in the defense and aerospace sectors. It is commonly used in satellite systems, military hardware, avionics, and any other systems where failure is not an option.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AC32MDREP is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust this component to perform as expected, even under the most challenging circumstances.

Environmental Compliance

In addition to its performance characteristics, the SN74AC32MDREP is designed with environmental compliance in mind. It adheres to the guidelines set forth by various international standards, ensuring that it is as eco-friendly as it is effective.

Overall, the SN74AC32MDREP from Texas Instruments is a testament to the company's dedication to providing high-quality, durable, and reliable components for high-stakes applications in the aerospace and defense industries.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7972 $51.8180
155+ $0.6541 $101.3855
240+ $0.6337 $152.0880
330+ $0.6133 $202.3890
425+ $0.5928 $251.9400
565+ $0.5315 $300.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess