EN
  • EN
  • DE

THS3001CD

Part No THS3001CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.75GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032112-THS3001CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3001CD CAD Model

Description

The THS3001CD, crafted by the renowned Texas Instruments, is a high-speed current feedback amplifier that delivers an exceptional combination of high bandwidth and high slew rate, making it an ideal choice for a variety of demanding applications. This amplifier is part of Texas Instruments' high-performance analog products, designed to cater to the rigorous requirements of signal processing in both industrial and consumer applications.

Texas Instruments THS3001CD High-Speed Amplifier

Key Features

  • High Bandwidth: The THS3001CD boasts a wide bandwidth of 420 MHz at a gain of +2, which is perfect for applications requiring fast signal processing.
  • High Slew Rate: With a slew rate of 3600 V/µs, this amplifier ensures rapid changes in voltage levels, enabling it to handle quick transient signals efficiently.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal fidelity, especially in communication systems and video processing.
  • Robust Output Drive: Capable of driving a 100 mA output current, the THS3001CD can easily interface with a variety of loads, making it highly versatile for system design.
  • Flexible Supply Voltage: It operates over a wide supply range of ±5 V to ±15 V, accommodating various power supply standards and simplifying integration into different circuit architectures.

Applications

The THS3001CD is particularly suited for applications that demand high-speed and accurate signal amplification, such as:

  • Video amplifiers
  • Cable drivers
  • Test and measurement equipment
  • Communication devices
  • Data acquisition systems
  • Professional audio equipment

With its robust design and superior performance features, the THS3001CD from Texas Instruments is a top-tier component for engineers and designers looking to enhance the speed and integrity of their signal processing applications. Its combination of speed, power, and precision ensures that it stands out as a reliable choice for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess