SN74AC240NSR Octal Buffer/Driver from Texas Instruments
The SN74AC240NSR is a high-performance, octal buffer and line driver designed to provide exceptional drive capabilities for a variety of applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the 'AC series and is optimized for operation from 2V to 6V. Its robust design and advanced technology make it suitable for driving bus lines or buffering memory address registers.
Key Features:
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- Drive Capability: High-current outputs drive up to 24mA
- Package: SOIC-20
- Propagation Delay Time: Fast speed (tPD of 4.5ns at 5V)
- Temperature Range: -40°C to 85°C
The SN74AC240NSR features eight non-inverting buffers with 3-state outputs that can be used independently or combined for driving higher-capacity loads. The 3-state outputs ensure that the device can be connected directly to a bus-structured system without the risk of bus contention. Each output is capable of sinking 24mA, providing the necessary drive for most demanding applications.
This device is packaged in a space-saving 20-pin SOIC package, making it an excellent choice for space-constrained applications. The SN74AC240NSR also boasts a wide operating temperature range, ensuring reliable performance in diverse environments.
With its fast propagation delay and high noise immunity characteristic of TI's 'AC logic family, the SN74AC240NSR is ideal for interfacing with high-speed microprocessors and can be used in a range of applications from PCs and notebooks to telecom infrastructure and industrial control systems.
Overall, the SN74AC240NSR from Texas Instruments represents a reliable and versatile solution for designers looking for a high-quality octal buffer/driver capable of delivering high drive strength with minimal propagation delay.