The SN74AC240DBR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and efficiency in a wide range of electronic applications. This particular chip is part of the 74AC series, which is known for its advanced high-speed CMOS logic operating at 5V.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 2V to 6V
- Output Current: -24mA / 24mA
- Propagation Delay Time: 4ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-20
Applications
The SN74AC240DBR is versatile and can be used in various applications that require high-speed logic buffering and driving capabilities. It is suitable for driving bus lines or buffering memory address registers, with the added functionality of 3-state outputs to allow for connection to a bus-oriented system.
Product Quality and Support
Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN74AC240DBR. The device is rigorously tested to ensure it meets the stringent industry standards for performance and reliability.
Environmentally Friendly
Adhering to environmental standards, the SN74AC240DBR is designed with eco-friendly materials and is RoHS compliant, minimizing the ecological footprint of your projects.
Ordering Information
The SN74AC240DBR comes in a tape and reel packaging, facilitating efficient assembly for mass production. When ordering, ensure to specify the correct part number to receive the genuine Texas Instruments product designed for optimal performance and longevity.