EN
  • EN
  • DE

SN74AC11N

Part No SN74AC11N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74AC11
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253233-SN74AC11N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC11N CAD Model

Description

The SN74AC11N, manufactured by Texas Instruments, is a logic device that features three independent 3-input positive AND gates. This integrated circuit is designed to operate from a wide voltage range of 2 V to 6 V, making it suitable for a variety of applications across different logic families. Its flexibility and performance make it a preferred choice for implementing logic functions in a wide array of electronic circuits.

The device is encapsulated in a 14-pin PDIP (Plastic Dual-In-Line Package), which ensures ease of handling and integration into printed circuit boards. The SN74AC11N is characterized for operation from -40°C to 85°C, providing reliable performance across extreme temperature variations, making it well-suited for industrial applications.

Key Features:

  • Logic Type: Triple 3-Input Positive AND Gate
  • Operating Voltage Range: 2 V to 6 V
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for the direct drive of small loads.
  • Compatibility: TTL-compatible inputs enable the SN74AC11N to interface with other TTL logic families seamlessly.
  • Temperature Range: Operational from -40°C to 85°C, ensuring reliable functionality in diverse environments.
  • Package: Available in a 14-pin PDIP for easy PCB mounting.

With its robust design and high noise immunity, the SN74AC11N is an excellent choice for implementing conjunction logic in digital circuits. Its fast switching characteristics and low power consumption are advantageous for battery-operated devices, portable electronics, and power-sensitive applications.

Whether you're designing consumer electronics, automotive systems, or complex computing machinery, the SN74AC11N from Texas Instruments is a reliable and efficient solution for your digital logic needs. Its industry-standard packaging and pinout make it a versatile component for your next project.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9009 $54.0540
140+ $0.7392 $103.4880
210+ $0.7161 $150.3810
290+ $0.6930 $200.9700
375+ $0.6699 $251.2125
500+ $0.6006 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess