EN
  • EN
  • DE

SN74AC10NSR

Part No SN74AC10NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-NAND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1253230-SN74AC10NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AC10
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AC10NSR CAD Model

Description

The SN74AC10NSR from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit that is designed to operate at exceptional speed while maintaining CMOS low-power consumption. This versatile logic gate is a crucial component in a wide range of digital applications, from simple logic control circuits to complex computing systems.

Key Features:

  • Logic Type: Triple 3-Input NAND Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 2V to 6V
  • Logic Family: AC
  • Output Current: ±24 mA
  • Propagation Delay Time: 8.5ns at 5V
  • Mounting Type: Surface Mount

The SN74AC10NSR is designed with advanced silicon-gate CMOS technology, which ensures a reliable performance with a significant reduction in power consumption compared to traditional TTL logic. Its ability to operate at a wide voltage range (2V to 6V) makes it suitable for interfacing with both TTL and CMOS logic levels, providing designers with flexibility in mixed-voltage environments.

With its fast propagation delay time of just 8.5ns at 5V, the SN74AC10NSR is optimized for high-speed signal processing tasks, which is essential for modern digital electronics that require quick data throughput and minimal signal latency. The device also features a robust output drive capability of ±24 mA, allowing it to drive larger loads or multiple inputs without the need for additional buffering.

The SN74AC10NSR comes in a compact SOIC-14 package, which is ideal for space-constrained applications while still offering ease of integration into PCB designs. Its surface-mount configuration aligns with modern automated manufacturing processes, ensuring cost-effective assembly and reliable solder connections.

As a testament to Texas Instruments' commitment to quality, the SN74AC10NSR is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments and across a broad spectrum of operating conditions.

Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the SN74AC10NSR offers a perfect blend of speed, power efficiency, and reliability to meet the demands of your digital logic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1432 $50.1200
855+ $0.1175 $100.4625
1,320+ $0.1138 $150.2160
1,815+ $0.1102 $200.0130
2,350+ $0.1065 $250.2750
3,145+ $0.0955 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess