EN
  • EN
  • DE

SN74AC08PWRG4

Part No SN74AC08PWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1253228-SN74AC08PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AC08
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AC08PWRG4 CAD Model

Description

Product Overview: SN74AC08PWRG4

The SN74AC08PWRG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This IC is part of the SN74AC series, which is designed to operate with a 2-V to 6-V VCC supply.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 4
  • Input Count: 2 per gate
  • Operating Voltage Range: 2 V to 6 V
  • Output Current: ±24 mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Operating Temperature: -40°C to 85°C

With its advanced silicon-gate CMOS technology, the SN74AC08PWRG4 ensures that energy efficiency is maximized, offering a low power consumption that is ideal for battery-operated and energy-saving devices. The device has a typical propagation delay time of 8.5 ns at 5 V, allowing for high-speed operation that is crucial in modern digital systems.

Applications

The SN74AC08PWRG4 is suitable for a wide range of applications, including:

  • Computers and Computer Peripherals
  • Data Processing
  • Telecommunications
  • Control Systems
  • Portable Electronics

Its TSSOP-14 package ensures a compact footprint on PCBs, making it an excellent choice for space-constrained applications. Additionally, the device's balanced propagation delays and output transition times provide improved signal integrity.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AC08PWRG4 is no exception, and it is manufactured to meet the company's stringent standards for performance and reliability. It is also RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

For technical documentation, support, and further information about the SN74AC08PWRG4, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1796 $53.0820
105+ $0.9679 $101.6295
160+ $0.9376 $150.0160
225+ $0.9074 $204.1650
290+ $0.8771 $254.3590
385+ $0.7864 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess