Product Overview: SN74AC08PW
The SN74AC08PW from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit designed for a wide range of digital applications. This logic gate IC is fabricated with advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: 2-Input AND Gate
- Number of Circuits: 4
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -40°C to 85°C
- Output Current: ±8 mA
- Package / Case: TSSOP-14
- Mounting Type: Surface Mount
The SN74AC08PW is characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges. Its inputs tolerate voltages up to 5.5V, allowing down translation to VCC levels. The device has a typical voltage supply range of 2V to 6V, providing a flexible solution for interfacing with both 5V and 3.3V logic levels.
Applications
Due to its versatile nature, the SN74AC08PW is used in a variety of applications, including:
- Logic level translation
- Function generators
- Power management
- Data processing
- Embedded systems
- Networking and telecommunication systems
With its compact TSSOP-14 package, the SN74AC08PW is ideal for space-constrained applications. Its robust design ensures reliable operation under varying electrical and thermal conditions. Whether you are designing a complex digital system or simply need a reliable logic gate, the SN74AC08PW from Texas Instruments is an excellent choice for your digital logic needs.