EN
  • EN
  • DE

SN74AC04QPWRG4Q1

Part No SN74AC04QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER | IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AC04
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253223-SN74AC04QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC04QPWRG4Q1 CAD Model

Description

SN74AC04QPWRG4Q1 - Hex Inverter from Texas Instruments

The SN74AC04QPWRG4Q1 is a high-performance, hex inverter integrated circuit designed and manufactured by Texas Instruments. This advanced logic chip is part of the 74AC series and is particularly suitable for automotive and industrial applications where reliable and efficient signal inversion is required. The device features six independent inverters, making it a versatile component for a variety of digital circuits.

Key Features

  • Logic Type: The SN74AC04QPWRG4Q1 is a hex inverter, meaning it contains six inverter gates that can be used independently.
  • Operating Voltage: This device operates at a wide range of supply voltages from 2V to 6V, providing flexibility in different system voltages.
  • Output Drive Capability: The chip is capable of driving outputs with significant current, up to 24mA, which is suitable for driving LEDs or other low-power devices.
  • High-Speed Operation: It offers high-speed operation, with a typical propagation delay time of only 8.3ns at 5V, ensuring quick response times for high-speed applications.
  • Automotive-Qualified: The SN74AC04QPWRG4Q1 is qualified for automotive applications, meeting the stringent requirements for reliability and performance under harsh conditions.
  • Temperature Range: The device can operate over a broad temperature range from -40°C to 85°C, making it ideal for use in environments with extreme temperature variations.
  • Package: The integrated circuit comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications.
  • RoHS Compliant: It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SN74AC04QPWRG4Q1 is commonly used in a wide range of applications such as:

  • Signal processing
  • Logic level shifting
  • Wave shaping
  • Glitch elimination
  • Automotive systems
  • Industrial controls

Overall, the SN74AC04QPWRG4Q1 from Texas Instruments is a robust and versatile hex inverter, designed to meet the demanding requirements of automotive and industrial electronic systems. Its high-speed performance and wide operating voltage range make it an excellent choice for designers looking for a reliable solution to their signal inversion needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8434 $50.6040
145+ $0.6920 $100.3400
225+ $0.6704 $150.8400
310+ $0.6488 $201.1280
400+ $0.6271 $250.8400
535+ $0.5623 $300.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess