EN
  • EN
  • DE

SN74AC04DRE4

Part No SN74AC04DRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC04
Other Names SN74AC04DRE4,296-52710-6,296-52710-2,296-52710-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258165-SN74AC04DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AC04DRE4 CAD Model

Description

The SN74AC04DRE4 is a high-speed Hex Inverter chip designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit is part of the 74AC series, known for its advanced CMOS logic that operates at high speeds while maintaining CMOS low-power consumption.

Designed to handle six independent inverters in a single package, the SN74AC04DRE4 is a versatile component suitable for a wide range of applications that require logic inversion. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, making it an essential building block for digital systems.

Key Features:

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Mounting Type: Surface Mount, which is ideal for modern, high-density circuit boards.
  • Package / Case: SOIC-14, a small-outline package that saves space on printed circuit boards.
  • Output Current: ±24 mA, providing sufficient drive capability for various loads.
  • Propagation Delay Time: Characterized for operation from 0°C to 70°C.
  • RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability.

The SN74AC04DRE4 is designed with the needs of modern electronics in mind, offering fast switching speeds and a balanced propagation delay, which is critical for maintaining signal integrity in high-speed digital circuits. Its robust design ensures that it can handle the demands of a wide range of industrial and commercial applications, from simple logic gates to complex computing systems.

Whether you're designing a new system or troubleshooting an existing one, the SN74AC04DRE4 from Texas Instruments provides the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess