EN
  • EN
  • DE

SN74ABTR2245NSRG4

Part No SN74ABTR2245NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABTR2245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260042-SN74ABTR2245NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245NSRG4 CAD Model

Description

Product Overview: SN74ABTR2245NSRG4

The SN74ABTR2245NSRG4 is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-speed, bidirectional transceiver capabilities. This robust component is designed to facilitate fast and reliable communication between data buses in a variety of electronic applications. With its advanced features and specifications, the SN74ABTR2245NSRG4 is an ideal choice for engineers and designers looking to enhance the performance and efficiency of their digital systems.

Key Features

  • Technology: The product is built using ABT (Advanced BiCMOS Technology), which combines the high-speed performance of bipolar with the low-power features of CMOS technology, ensuring optimal efficiency.
  • Logic Type: It operates as an octal non-inverting transceiver with 3-state outputs, allowing for versatile bidirectional data flow and enabling the device to be used in a wide range of applications.
  • Operating Voltage: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing compatibility with various logic levels and system requirements.
  • Speed: The SN74ABTR2245NSRG4 boasts fast propagation delay times, typically 3.8ns, which facilitates quick data transfer and processing, making it suitable for high-speed applications.
  • Drive Capability: It has high drive capabilities with ±24-mA output drive at 5 V, ensuring strong signal transmission over longer distances or through capacitive loads.
  • Package: The device comes in a compact 20-pin NSOP package, which is ideal for space-constrained applications while still providing adequate pin access for easy integration into a variety of circuit designs.

Applications

The SN74ABTR2245NSRG4 is versatile and can be used in a multitude of applications including:

  • Bus interface devices for data communication between different systems or components
  • High-speed signal buffering and driving for computing and data storage systems
  • Communication systems where bidirectional data flow is essential
  • Industrial control systems requiring robust and reliable data exchange

With its combination of high-speed data transfer, low power consumption, and bidirectional communication capabilities, the SN74ABTR2245NSRG4 from Texas Instruments is an excellent choice for designers and engineers looking to improve their digital systems' performance and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess