EN
  • EN
  • DE

SN74ABTR2245DW

Part No SN74ABTR2245DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABTR2245
Other Names SN74ABTR2245DWG4,-SN74ABTR2245DWG4,-296-4149-5,SN74ABTR2245DWG4,-SN74ABTR2245DWR,-SN74ABTR2245DWG4R,2156-SN74ABTR2245DW,296-4149-5,-296-4149-5,TEXTISSN74ABTR2245DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260037-SN74ABTR2245DW
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245DW CAD Model

Description

SN74ABTR2245DW Octal Transceiver from Texas Instruments

The SN74ABTR2245DW is a high-performance octal transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This integrated circuit (IC) is particularly suitable for driving bus lines or buffer memory address registers in applications that demand high-speed and low power consumption.

The device features eight bidirectional input/output (I/O) ports, which can be individually configured as inputs or outputs, allowing it to serve as a flexible interface between mismatched digital systems. The SN74ABTR2245DW operates with a wide voltage range, typically from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while also providing the capability to interface with 5V CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

One of the key attributes of the SN74ABTR2245DW is its bus-hold circuitry, which maintains the last active state of the I/O ports when they are left floating, thereby enhancing the stability of the system by preventing unwanted data corruption. This feature is particularly useful in multiplexed bus systems where data lines are frequently tristated.

Moreover, the device boasts a robust design with high drive output currents, which enables it to drive heavy loads with minimal distortion. The outputs can sink up to 48 mA and source up to 24 mA, providing reliable performance even in demanding environments.

The SN74ABTR2245DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, identified by its suffix 'DW'. This 20-pin package is optimized for improved thermal dissipation and space-saving on the PCB (Printed Circuit Board). Additionally, the IC is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of industrial temperatures.

Overall, the SN74ABTR2245DW octal transceiver is an excellent choice for designers looking for a high-speed, low-power interface solution. With its versatile I/O configuration, robust drive capabilities, and bus-hold feature, it is ideal for a wide array of digital applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9096 $50.0280
135+ $0.7464 $100.7640
210+ $0.7231 $151.8510
290+ $0.6997 $202.9130
370+ $0.6764 $250.2680
495+ $0.6064 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess