Product Overview: SN74ABT853PWRG4 by Texas Instruments
The SN74ABT853PWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, and is designed to provide the perfect balance between speed and power consumption.
Key Features
- Technology: Advanced BiCMOS technology offering high-speed operation while maintaining low power dissipation.
- Logic Type: 8-bit Transceiver with non-inverting 3-state outputs, ensuring versatile bidirectional communication.
- Voltage Range: Operates at 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
- Drive Capability: Capable of driving heavily loaded outputs with 64 mA sink and 32 mA source current, ideal for bus-oriented applications.
- Package: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
Applications
The SN74ABT853PWRG4 is versatile and can be used in a wide range of applications, including:
- Bus Interface/Driver in Microprocessor and Microcontroller based systems
- Memory Interfacing for high-speed data paths
- Communication Systems requiring high-speed bidirectional data flow
- Networking Equipment and Data Switching Hubs
Performance and Quality
TI's SN74ABT853PWRG4 is designed for high-speed operation, reaching speeds that are essential for modern digital systems. The device also incorporates advanced noise/EMI reduction features, ensuring reliable performance in electrically noisy environments. TI's commitment to quality means that this transceiver is produced with strict quality control measures and is designed to meet or exceed industry standards for performance and reliability.
Environmental and Regulatory Compliance
The SN74ABT853PWRG4 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.
Overall, the SN74ABT853PWRG4 from Texas Instruments represents a blend of performance, power efficiency, and reliability, making it an excellent choice for designers looking for a high-quality transceiver for their digital applications.