EN
  • EN
  • DE

SN74ABT843NSR

Part No SN74ABT843NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 9BIT BUS-INTFC D 3ST 24SO / D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT843
Other Names TEXTISSN74ABT843NSR,2156-SN74ABT843NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257438-SN74ABT843NSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT843NSR CAD Model

Description

Product Overview: SN74ABT843NSR from Texas Instruments

The SN74ABT843NSR is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This versatile chip is part of the ABT family, known for its advanced biCMOS technology, and is particularly ideal for applications that require fast and reliable data storage and retrieval.

Key Features

  • Technology: The device is built on Texas Instruments' advanced BiCMOS technology, which combines the strengths of both bipolar and CMOS transistors to achieve high speed, low power consumption, and increased noise immunity.
  • Functionality: The SN74ABT843NSR serves as a 9-bit bus interface latch with 3-state outputs. This makes it suitable for capturing data from a bus without altering the bus state during read or write operations.
  • Speed: With its fast propagation delay and setup times, the device is capable of handling high-speed data operations, making it well-suited for high-performance computing and data-intensive applications.
  • Power Supply: The chip operates within a nominal voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems.
  • Package: It comes in a 24-pin SOP (Small Outline Package), which is ideal for space-constrained applications. The NSR suffix indicates a tape and reel packaging, facilitating automated assembly processes.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The SN74ABT843NSR is an excellent choice for use in a broad range of applications, including:

  • Data communication systems
  • Servers and networking equipment
  • High-speed data acquisition systems
  • Industrial control systems
  • Embedded systems requiring high-speed memory interfacing

As a product of Texas Instruments, the SN74ABT843NSR benefits from the company's commitment to quality and reliability. TI provides extensive support and resources, including detailed datasheets, application notes, and design tools to assist engineers in integrating this component into their designs. Whether for upgrading existing systems or developing new high-speed digital interfaces, the SN74ABT843NSR is a robust and dependable choice.

You May Also Be Interested in

Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess