EN
  • EN
  • DE

SN74ABT841ADBR

Part No SN74ABT841ADBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 10-BIT BUS-INTERFACE D-TYPE LATCHES ITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 4.1ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
RoHS State Request Verification
Win Source Part Number 1253189-SN74ABT841ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT841
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT841ADBR CAD Model

Description

Product Overview: SN74ABT841ADBR from Texas Instruments

The SN74ABT841ADBR is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip belongs to the ABT family of devices, known for their advanced biCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • Technology: BiCMOS
  • Function: 10-Bit Bus Interface Latches with 3-State Outputs
  • Package: SSOP (Shrink Small-Outline Package)
  • Pin Count: 24 Pins
  • Operating Temperature Range: -40°C to 85°C
  • Logic Level: TTL-Compatible
  • Supply Voltage: 4.5V to 5.5V

Performance and Applications

The SN74ABT841ADBR is designed to improve system performance in a wide range of applications. Its 10-bit bus interface latches with 3-state outputs make it an ideal choice for bus-oriented systems. The device can be used in multiple applications including memory address latching, data buffering, and input/output ports, providing a reliable solution for designers working on data communication, computing, and industrial systems.

Reliability and Quality

As with all Texas Instruments products, the SN74ABT841ADBR is manufactured to high standards of quality and reliability. It is subjected to rigorous testing and validation procedures to ensure it meets the industry standards for performance and durability. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Ordering and Packaging

The product is available in a space-saving SSOP package, which is advantageous for products where space is at a premium. The SN74ABT841ADBR is supplied in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering, the device's full name, SN74ABT841ADBR, should be used to ensure the correct specification is received.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess