EN
  • EN
  • DE

SN74ABT827NT

Part No SN74ABT827NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 10BIT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 764864-SN74ABT827NT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT827NT CAD Model

Description

Product Overview: SN74ABT827NT from Texas Instruments

The SN74ABT827NT is a high-performance, 10-bit bus buffer from Texas Instruments designed to address the needs of high-speed memory drivers, bus-oriented receivers, and data transmitters. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect blend of speed and power consumption.

Key Features

  • Logic Family: The device belongs to the ABT logic family, which is renowned for its fast edge rates and quick propagation delays, making it ideal for interfacing with high-speed buses.
  • Bus Interface Type: The SN74ABT827NT is designed with a 10-bit bus interface, allowing it to handle wide data paths efficiently and effectively.
  • Output Type: It features 3-state outputs, which enhance the flexibility of bus-oriented systems by enabling multiple devices to share a common data bus without interference.
  • Supply Voltage Range: The device operates over a broad supply voltage range, typically from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Package / Case: The SN74ABT827NT is housed in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability and ease of handling.
  • Operating Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in various environmental conditions.

Applications

The SN74ABT827NT is versatile and can be used in a wide array of applications, including:

  • Data communication systems
  • Memory drivers
  • Bus-oriented receivers
  • High-speed data transmission
  • Backplane driving

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ABT827NT is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. With its proven design and robustness, the SN74ABT827NT is a reliable choice for designers looking to implement high-speed logic buffering and interfacing in their systems.

For more detailed specifications and application notes, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess