EN
  • EN
  • DE

SN74ABT821ANT

Part No SN74ABT821ANT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name SN74ABT8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT821ANTE4, SN74ABT821ANTE4-ND, -296-4090-5-ND, 296-4090-5-NDR, SN74ABT821ANTE4, -296-4090-5, 296-4090-5, -SN74ABT821ANTE4-NDR, -SN74ABT821ANT-NDR
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896393-SN74ABT821ANT
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ANT CAD Model

Description

The SN74ABT821ANT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the ABT series, which is renowned for its advanced biCMOS technology, ensuring high-speed operation while maintaining low power consumption.

Key Features

  • Technology: Advanced BiCMOS technology that combines the strength of both bipolar and CMOS transistors to deliver superior performance.
  • Functionality: The device is a 10-bit bus interface flip-flop designed to be employed in applications requiring high-speed data transfer and storage.
  • Logic Type: D-Type, ensuring precise control over data with its clear and edge-triggered functions.
  • Output Type: 3-State outputs, which allow for multiple devices to share a common bus line without interference.
  • Operating Temperature: The SN74ABT821ANT is capable of operating over a broad temperature range, making it suitable for various industrial applications.

Electrical Characteristics

  • Supply Voltage (Vcc): Typically 4.5V to 5.5V, providing a stable operating environment for reliable performance.
  • Input and Output Voltage Levels: Compatible with TTL input and output voltage levels.
  • Speed: Fast propagation delays and output transition times to support high-speed data operations.
  • Power Consumption: Low ICC and IZZ, minimizing power usage during operation and when in the high-impedance state.

Applications

The SN74ABT821ANT is versatile and can be utilized in a variety of applications that require quick and reliable data transfer and storage. Its uses include, but are not limited to, temporary data storage, data transceiving, system control, and as a buffer in high-speed systems such as computers, servers, and telecommunications equipment.

Package and Quality

This device comes in a 24-pin plastic SSOP (Shrink Small-Outline Package) that is compact and suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the SN74ABT821ANT is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3208 $52.8320
95+ $1.0838 $102.9610
145+ $1.0499 $152.2355
200+ $1.0160 $203.2000
255+ $0.9822 $250.4610
345+ $0.8806 $303.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess