EN
  • EN
  • DE

SN74ABT7820-25PH

Part No SN74ABT7820-25PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7820
Other Names 296-4084,-SN74ABT7820-25PHR,296-4084R,TEXTISSN74ABT7820-25PH,-296-4084,-296-4084,2156-SN74ABT7820-25PH-TI
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258920-SN74ABT7820-25PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-25PH CAD Model

Description

SN74ABT7820-25PH - Texas Instruments

The SN74ABT7820-25PH from Texas Instruments is a high-performance, integrated circuit designed to meet the demanding requirements of advanced digital systems. This device is part of the ABT family, which is renowned for its speed and low power consumption, making it an ideal choice for high-speed data processing and communication applications.

Key Features:

  • Technology: The product is built on BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, providing an optimal balance of speed and power efficiency.
  • Logic Type: The device functions as a universal bus transceiver, capable of bidirectional communication, which is essential for modern digital buses and high-speed data transfer.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems.
  • Package: The SN74ABT7820-25PH is housed in a 64-Pin Plastic TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and allows for a compact footprint on printed circuit boards (PCBs).
  • Speed: With a typical propagation delay of 2.5 ns, this device is designed for applications requiring high-speed data transfer and minimal signal delay.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The SN74ABT7820-25PH is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Computer systems and servers
  • Signal processing units

With its robust design and advanced features, the SN74ABT7820-25PH from Texas Instruments is a reliable component for designers and engineers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess