EN
  • EN
  • DE

SN74ABT7819A-20PH

Part No SN74ABT7819A-20PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258914-SN74ABT7819A-20PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-20PH CAD Model

Description

Overview of SN74ABT7819A-20PH

The SN74ABT7819A-20PH is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's advanced biCMOS technology family and is specifically tailored for applications that require fast and reliable digital storage and retrieval of data.

Key Features

  • Memory Configuration: The device boasts a 512 x 18-bit SRAM with a 20ns access time, making it suitable for high-speed operations.
  • 3-State Outputs: It features 3-state outputs that provide bidirectional data flow control, allowing for easy interface with microprocessors or microcontrollers.
  • Byte-Write Capability: The SN74ABT7819A-20PH supports byte-write operations, which enables efficient use of memory by allowing individual bytes to be written independently.
  • Live Insertion and Extraction: This IC is designed to support live insertion and extraction, reducing system downtime and enabling easier upgrades and maintenance.
  • Package: It is packaged in a 64-pin plastic thin quad flat pack (TQFP), which is conducive for space-saving PCB design.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V makes it compatible with standard 5V digital systems.

Applications

The SN74ABT7819A-20PH is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Networking and telecommunications
  • Cache memory for microprocessors and microcontrollers
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74ABT7819A-20PH is designed to meet the highest quality and reliability standards. It undergoes rigorous testing and quality control processes to ensure it performs to specifications in a variety of conditions and applications.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical support, and application notes. This ensures designers can fully utilize the capabilities of the SN74ABT7819A-20PH in their projects.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess