EN
  • EN
  • DE

SN74ABT646PW

Part No SN74ABT646PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT646
Other Names SN74ABT646PWE4,TEXTISSN74ABT646PW,SN74ABT646PWE4,SN74ABT646PWG4,2156-SN74ABT646PW,SN74ABT646PWG4
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260094-SN74ABT646PW
Ultra Librarian 3D Model Ultra Librarian SN74ABT646PW CAD Model

Description

SN74ABT646PW Octal Bus Transceivers and Registers

The SN74ABT646PW is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family, which is known for its advanced biCMOS technology, offering both high-speed operation and reduced power consumption. The SN74ABT646PW is an octal bus transceiver with 3-state outputs and incorporates D-type flip-flops for storage purposes, making it an ideal choice for interfacing between different systems or buses within a digital application.

Key Features

  • Bi-Directional Communication: The SN74ABT646PW allows for two-way data flow, facilitating communication between buses. This is essential for complex systems where data needs to be transferred in both directions.
  • 3-State Outputs: The device includes 3-state outputs, which increase its versatility by enabling the outputs to be placed in a high-impedance state. This is particularly useful for sharing bus lines without causing contention.
  • Storage Capability: Integrated D-type flip-flops allow the device to store data, providing an element of data synchronization and timing management.
  • Wide Operating Voltage Range: The SN74ABT646PW operates over a broad voltage range, making it compatible with a variety of logic levels and enhancing its adaptability to different system requirements.
  • Low Power Consumption: The ABT technology ensures that the device maintains low power dissipation, which is crucial for energy-sensitive applications.
  • High-Speed Operation: Texas Instruments' ABT series is designed for high-speed operation, reducing propagation delays and improving overall system performance.

Applications

The versatility of the SN74ABT646PW makes it suitable for a wide range of applications, including:

  • Bus interface and communication in microprocessor or microcontroller-based systems.
  • Data storage and transfer in computer systems.
  • Communication systems where bidirectional data flow is required.
  • Industrial control and automation systems.

With its robust design and high-speed capabilities, the SN74ABT646PW from Texas Instruments is an excellent choice for designers who require a reliable and efficient octal bus transceiver with storage capabilities. Its advanced features ensure seamless integration and operation in a variety of digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess