EN
  • EN
  • DE

SN74ABT640DB

Part No SN74ABT640DB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Bulk
Product Status Active
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT640
Standard Package 381 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670483-SN74ABT640DB
Ultra Librarian 3D Model Ultra Librarian SN74ABT640DB CAD Model

Description

Product Overview: SN74ABT640DB from Texas Instruments

The SN74ABT640DB is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient data transmission between two buses. This bidirectional transceiver is part of the ABT family, which is renowned for its advanced BiCMOS technology, providing the perfect blend of speed and low power consumption.

Key Features

  • Bi-Directional Interface: The SN74ABT640DB allows data flow in both directions, featuring two sets of eight bidirectional data paths. This capability makes it ideal for multiplexed data transmission systems where data needs to be sent and received across the same medium.
  • High-Speed Operation: Engineered for rapid data exchange, this transceiver is capable of operating at high speeds, ensuring minimal delay in communication between devices.
  • Low Power Dissipation: Despite its high-speed capabilities, the SN74ABT640DB is designed to consume minimal power, making it suitable for power-sensitive applications.
  • Live Bus Exchanges: The device supports live insertion and withdrawal, enabling maintenance or upgrades without needing to power down the system.
  • Output Disable Function: The outputs can be placed in a high-impedance state, which is particularly useful in shared bus configurations and helps to prevent bus contention issues.

Applications

The SN74ABT640DB is versatile and can be utilized in a variety of applications. It is particularly well-suited for:

  • Communication systems that require high-speed data transfer
  • Bus interface or bus expansion applications
  • Data exchange processes in computing environments
  • Systems that require live insertion capabilities for minimal downtime

Product Specifications

The SN74ABT640DB comes in a 24-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while maintaining robustness and ease of integration into various system designs. It operates over a broad voltage range and is characterized for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

With Texas Instruments' reputation for quality and performance, the SN74ABT640DB is an excellent choice for designers looking to implement a reliable and efficient data bus transceiver in their digital systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess