EN
  • EN
  • DE

SN74ABT623NSRG4

Part No SN74ABT623NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT623
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260112-SN74ABT623NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT623NSRG4 CAD Model

Description

The SN74ABT623NSRG4 is a high-performance, octal bus transceiver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit (IC) is part of the ABT family, which is known for its advanced biCMOS technology, and is specifically engineered to address the needs of high-speed memory receivers and drivers with operational functionality in both directions.

Key Features

  • Bi-Directional Communication: The device allows for two-way data communication, making it ideal for interfacing between different systems or buses.
  • High-Speed Operation: With the ABT series' enhanced speed performance, the SN74ABT623NSRG4 is capable of handling fast data transfer rates, which is crucial for modern high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with minimal power consumption, contributing to energy-efficient designs.
  • Output Level LEDs: The transceiver comes equipped with LED indicators for output levels, providing visual confirmation of the signaling status.
  • Compatibility: It is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to be used in a wide range of applications and with various logic families.

Applications

The SN74ABT623NSRG4 is suitable for multiple applications where reliable and fast data transfer is required. It is commonly used in:

  • Data communication systems
  • Memory interface circuits
  • Microprocessor or microcontroller bus interfacing
  • Networking equipment
  • Telecommunications systems

Product Specifications

This transceiver comes in a 20-pin SOP (Small Outline Package) and operates over a broad temperature range. It features 8-bit bidirectional data flow, controlled by output-enable (OE) and direction (DIR) inputs. The SN74ABT623NSRG4 is designed to drive capacitive loads with ease, ensuring signal integrity even in demanding environments.

To sum up, the SN74ABT623NSRG4 from Texas Instruments is a versatile and efficient solution for high-speed bidirectional communication in electronic systems. Its advanced features and compatibility with various logic levels make it a valuable component for designers who require reliable performance and low power consumption.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess