Product Overview: SN74ABT573DWR by Texas Instruments
The SN74ABT573DWR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's Advanced BiCMOS Technology (ABT) series, which is known for combining the high-speed performance of bipolar technologies with the low-power, low-leakage benefits of CMOS. The SN74ABT573DWR is specifically engineered to meet the requirements of a wide range of applications, from industrial to consumer electronics.
Key Features
- Logic Type: Octal Transparent D-Type Latches with 3-state outputs.
- Package: The device comes in a wide-body SOIC (Small Outline Integrated Circuit) package with a 20-pin configuration, referred to by the suffix 'DWR'.
- Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with 5V systems.
- High-Speed: The ABT series is known for its high-speed performance, offering quick data flow and response times.
- Drive Capability: This latch is capable of driving 50 Ohm transmission lines, which is suitable for backplane or bus interfacing.
- Output Current: High-drive outputs (-32 mA IOH, 64 mA IOL) to reduce the need for external drivers.
- 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system without the need for interface or pull-up components.
Applications
The SN74ABT573DWR is versatile and can be used in various applications, such as:
- Bus Interface Storage
- Buffer/Storage Registers
- System Control Registers
- Parallel Data Storage and Transfer
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74ABT573DWR is no exception and is built to meet or exceed industry standards for performance and durability. It is also supported by TI's comprehensive technical documentation, making integration and troubleshooting more straightforward for engineers and designers.
Whether you are developing a new product or optimizing an existing one, the SN74ABT573DWR offers the quality, reliability, and performance you can expect from Texas Instruments.