The SN74ABT573ARGYR is a high-performance, octal transparent D-type latch designed by Texas Instruments, renowned for its reliability and versatility in a wide array of digital applications. This integrated circuit is an essential component for systems requiring the temporary storage of data. It captures and holds the data presented on its inputs, making it available for future use.
Key Features
- Technology: Advanced BiCMOS technology (ABT)
- Logic Type: Octal D-Type Latch with 3-state outputs
- Output Type: 3-State, allowing for bus-oriented applications
- Package: 20-VQFN (RGY) package for a compact footprint
- Operating Voltage: 4.5V to 5.5V, suitable for 5V systems
- High Drive: ±24-mA Output Drive at 5 V
- Speed: Fast propagation delays and output transition times
- Temperature Range: Operating temperature range from -40°C to +85°C
Applications
The SN74ABT573ARGYR is ideal for temporary data storage, data buffering, and for implementing memory address latches in computing systems. Its fast speed and high drive capability make it suitable for interfacing with high-speed microprocessors, and it is commonly used in:
- Computers and Computer Peripherals
- Communication Equipment
- Data Acquisition Systems
- Industrial Control Systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74ABT573ARGYR is subjected to rigorous testing and quality control measures, ensuring performance and reliability that engineers and designers can trust for their critical projects.
Ordering and Packaging
The device is supplied in a tape and reel format, suitable for automated assembly processes, and is RoHS compliant, adhering to environmental standards. For detailed ordering and shipping information, please refer to the official Texas Instruments datasheet or contact their support team.