EN
  • EN
  • DE

SN74ABT543ADW

Part No SN74ABT543ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74ABT543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT543ADWG4-ND, -296-4030-5, SN74ABT543ADWE4-ND, -SN74ABT543ADW-NDR, -296-4030-5-ND, 296-4030-5, SN74ABT543ADWG4, SN74ABT543ADWE4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896389-SN74ABT543ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT543ADW CAD Model

Description

Product Overview: SN74ABT543ADW

The SN74ABT543ADW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the ABT family of devices, known for their advanced biCMOS technology which combines the benefits of both bipolar and CMOS transistors to deliver superior performance in terms of speed and power consumption.

Key Features

  • Octal-Bus Transceivers: The SN74ABT543ADW features octal-bus transceivers with 3-state outputs, allowing for bidirectional communication between data buses while providing high drive currents without a significant increase in power consumption.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for interfacing with fast CPUs and for applications requiring rapid data transfer.
  • Low Power Dissipation: Despite its high-speed capabilities, the SN74ABT543ADW maintains low power dissipation, which is crucial for preventing overheating and ensuring the longevity of the product.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

The versatility of the SN74ABT543ADW makes it an ideal choice for a wide range of applications. It is commonly used in:

  • High-speed data transmission systems
  • Communication interfaces
  • Microprocessor or microcontroller-based systems
  • Data storage and retrieval systems
  • Networking equipment and switches

Product Specifications

The SN74ABT543ADW is packaged in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint suitable for space-constrained applications. It also features:

  • Live insertion and extraction capability
  • Multiple VCC and GND pins to minimize noise
  • Edge-rate control circuitry for significantly improved noise characteristics
  • Latch-up performance that exceeds 250 mA per JESD 17

For engineers and designers looking for a reliable and high-performance data bus transceiver, the SN74ABT543ADW from Texas Instruments stands out as an excellent choice. Its combination of speed, power efficiency, and robustness makes it a versatile component in advanced digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7990 $51.9350
155+ $0.6556 $101.6180
240+ $0.6352 $152.4480
330+ $0.6147 $202.8510
425+ $0.5942 $252.5350
565+ $0.5327 $300.9755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess