EN
  • EN
  • DE

SN74ABT273N

Part No SN74ABT273N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 6.8ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 400μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74ABT273
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253146-SN74ABT273N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT273N CAD Model

Description

Product Overview: SN74ABT273N from Texas Instruments

The SN74ABT273N is a high-quality Octal D-Type Flip-Flop integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This semiconductor is part of the ABT family, which is known for its advanced BiCMOS technology, offering both the high speed of bipolar with the low power of CMOS devices.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear.
  • Package / Case: PDIP-20 (Plastic Dual-In-Line Package).
  • Operating Temperature: -40°C to +85°C, suitable for a wide range of environments.
  • Logic Family: ABT, ensuring fast switching times and reliable performance.
  • Voltage - Supply: Typically 4.5V to 5.5V, providing a standard logic level interface.
  • Output Type: Complementary, offering flexibility in control and interfacing.

Applications

The SN74ABT273N is versatile and can be used in a variety of digital applications, including:

  • Data storage and retrieval
  • System control registers
  • Communications systems
  • Processors and microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT273N is no exception, with rigorous testing and quality control measures in place to ensure that each chip meets the highest standards. Users can trust in the consistent performance and durability of this component, even in demanding applications.

Environmental Compliance

The SN74ABT273N complies with various environmental standards, making it a responsible choice for designers and manufacturers who are conscious about their environmental footprint. It is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.

Ordering Information

When ordering the SN74ABT273N, ensure to check for the latest pricing, availability, and packaging options. Texas Instruments provides comprehensive support for their products, including detailed datasheets, technical documentation, and customer service to assist with any design or implementation questions.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5585 $50.2650
220+ $0.4583 $100.8260
340+ $0.4440 $150.9600
470+ $0.4297 $201.9590
605+ $0.4153 $251.2565
810+ $0.3724 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess