EN
  • EN
  • DE

SN74ABT273DBRG4

Part No SN74ABT273DBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 400 µA
Input Capacitance 7 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74ABT273
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258716-SN74ABT273DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT273DBRG4 CAD Model

Description

SN74ABT273DBRG4 Octal D-Type Flip-Flop by Texas Instruments

The SN74ABT273DBRG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the ABT family, known for its advanced biCMOS technology, which provides a perfect balance between speed and power consumption, making it suitable for a wide range of applications.

The SN74ABT273DBRG4 is an octal D-type flip-flop with a clear functionality. It features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear input is synchronous, allowing the user to reset the flip-flop's output to a low state when a high level is applied. This synchronous reset feature ensures that all outputs are simultaneously reset on the rising edge of the clock signal, providing precise control and timing of the reset operation.

This device operates with a wide supply voltage range from 4.5V to 5.5V, which is typical for 5V logic families. The SN74ABT273DBRG4 is characterized for operation from -40°C to 85°C, ensuring reliability and performance across a broad range of environmental conditions. This makes it an excellent choice for industrial, commercial, and even automotive applications that require robust performance.

The SN74ABT273DBRG4 comes in a DB (SSOP) package, which is a space-saving and surface-mountable package. The DBRG4 suffix indicates that it is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications for the SN74ABT273DBRG4 include data storage, communication systems, personal computers, and any other systems that require high-speed, low-power octal D-type flip-flops. Its capability to interface with 5V systems makes it versatile and compatible with a range of existing designs and components.

Overall, the SN74ABT273DBRG4 is a reliable and efficient solution for designers looking for a flip-flop with clear functionality. Its combination of speed, power efficiency, and robust packaging makes it an excellent choice for a variety of digital logic applications.

For detailed specifications and application notes, designers are encouraged to consult the official Texas Instruments datasheet and support documentation for the SN74ABT273DBRG4.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess