The SN74ABT244DBLE from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the interfacing between digital systems operating at different voltage levels. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, offering both high-speed operation and reduced power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels
- Output Current: -32mA / 64mA, providing sufficient drive capability for various applications
- Propagation Delay Time: Fast speed with 3.6ns at 5V, ensuring quick signal transmission for time-sensitive operations
- IC Package Type: SSOP (Shrink Small Outline Package), which is space-efficient and suitable for high-density mounting
- Temperature Range: Operable within a wide temperature range from -40°C to 85°C, ensuring reliability under extreme conditions
Applications
The SN74ABT244DBLE is ideal for use in a variety of applications that require a high-speed and low-power interface, such as:
- Bus interface buffers
- Data transmission lines for communication between different logic levels
- Memory address drivers
- Input/output port drivers
- Backplane drivers
Quality and Reliability
As with all Texas Instruments products, the SN74ABT244DBLE is manufactured to the highest quality standards, ensuring both reliability and performance. It is designed for seamless integration into industrial and commercial electronic systems, providing a robust solution for high-speed data transfer and buffering requirements.
Additional Information
For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their support team. The SN74ABT244DBLE comes with technical support and the assurance of Texas Instruments' commitment to innovation and customer satisfaction.