EN
  • EN
  • DE

SN74ABT244AN

Part No SN74ABT244AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1099061-SN74ABT244AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT244AN CAD Model

Description

SN74ABT244AN Octal Buffer/Line Driver from Texas Instruments

The SN74ABT244AN is a high-performance octal buffer and line driver designed to facilitate the interfacing between different voltage levels and to drive heavily loaded bus lines while maintaining signal integrity. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the ABT family which is known for its advanced biCMOS technology. This technology combines the low power dissipation of CMOS with the high-speed and high output drive characteristics of bipolar transistors.

Key Features:

  • Voltage Range: The device operates at a nominal voltage of 5V, making it compatible with standard TTL logic levels while offering the benefits of ABT speed and drive.
  • Drive Capability: The SN74ABT244AN is capable of driving up to 64mA of output (Io), providing sufficient current to drive heavily loaded bus lines without significant signal degradation.
  • 3-State Outputs: It features 3-state outputs which can be placed in a high impedance state. This is particularly useful in bus-oriented applications where multiple drivers can share the same bus lines without interfering with each other.
  • Speed: The device boasts fast propagation delays and output transition times, which are essential for high-speed data transmission and critical timing applications.
  • Package: The SN74ABT244AN comes in a standard 20-pin DIP (Dual In-line Package), which is widely used and suitable for through-hole mounting, providing ease of integration into various designs.

Applications:

The SN74ABT244AN is ideal for a range of applications that require buffering and driving capabilities, such as:

  • Bus interfacing in microprocessor or microcontroller-based systems
  • Memory driving for high-speed data paths
  • Signal buffering for data transmission lines
  • Input/output port expansion

This device is not only designed for performance but also for reliability and robustness, which are hallmarks of Texas Instruments' products. With its combination of speed, power efficiency, and high drive capability, the SN74ABT244AN is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7412 $51.8840
165+ $0.6082 $100.3530
255+ $0.5892 $150.2460
355+ $0.5702 $202.4210
455+ $0.5512 $250.7960
610+ $0.4942 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess