EN
  • EN
  • DE

SN74ABT2244APW

Part No SN74ABT2244APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT2244
Other Names 296-33620-5,TEXTISSN74ABT2244APW,SN74ABT2244APW,SN74ABT2244APWE4,SN74ABT2244APWE4,2156-SN74ABT2244APW,SN74ABT2244APWG4,SN74ABT2244APWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260099-SN74ABT2244APW
Ultra Librarian 3D Model Ultra Librarian SN74ABT2244APW CAD Model

Description

SN74ABT2244APW Octal Buffer/Line Driver by Texas Instruments

The SN74ABT2244APW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the interfacing between digital systems operating at different voltage levels. This device features eight non-inverting buffer/line drivers with 3-state outputs, suitable for driving heavily loaded outputs with high current requirements, and for driving bus lines in a bus-organized system.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, typically designed for 5V systems
  • Output Current: High drive capability with ±64 mA output current
  • Speed: Fast propagation delays and output transition times
  • Package: 20-pin TSSOP (Thin Shrink Small Outline Package) for space-saving considerations
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications

Applications

The SN74ABT2244APW is versatile and can be used in a wide range of applications such as:

  • Bus Interface Buffers
  • Memory Drivers
  • Input/Output Port Drivers
  • Data Transmission Lines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT2244APW is no exception, with stringent quality control measures in place to ensure consistent performance. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to assist engineers in integrating this component into their designs.

Ordering Information

To order the SN74ABT2244APW or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the most updated datasheets and product specifications to verify the product meets your requirements.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3607 $50.4980
340+ $0.2960 $100.6400
525+ $0.2868 $150.5700
725+ $0.2775 $201.1875
935+ $0.2683 $250.8605
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess