The SN74ABT2244ADW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the interfacing between digital systems with different voltage levels and speeds. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers due to its high drive and fast edge rates.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, ideal for 5V systems
- Drive Capability: Capable of driving heavily loaded bus lines with up to 64 mA of drive current
- Speed: Fast propagation delay times, ensuring quick data transfer
- Package: Packaged in a 20-pin wide-body SOIC (Small-Outline Integrated Circuit), offering a compact footprint for space-constrained applications
- Output Configuration: 3-state outputs, which can be placed in a high-impedance state, allowing for bus-oriented applications
Applications
The SN74ABT2244ADW is versatile and can be used in a variety of applications, including:
- Bus interfacing in multi-voltage systems
- Memory address driving
- Data communication lines
- Buffering for data buses
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74ABT2244ADW is no exception and has been rigorously tested to meet the highest industry standards for performance and durability.
Ordering Information
The product is available for order under the part number SN74ABT2244ADW. For detailed specifications, technical documents, and ordering information, interested parties are encouraged to visit the Texas Instruments official website or contact authorized distributors.
Note: It is recommended to consult the datasheet for the SN74ABT2244ADW to ensure proper usage and to understand the full capabilities of this octal buffer/line driver.