EN
  • EN
  • DE

SN74ABT2241NSRE4

Part No SN74ABT2241NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT2241
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260141-SN74ABT2241NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2241NSRE4 CAD Model

Description

SN74ABT2241NSRE4: Octal Buffer/Line Driver

The SN74ABT2241NSRE4 is a high-performance integrated circuit designed by Texas Instruments, renowned for their innovation in semiconductor technology. This particular product is an octal buffer and line driver with 3-state outputs, which makes it an excellent choice for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, accommodating the standard logic level requirements in digital systems.
  • Drive Capability: Capable of driving heavily loaded outputs with up to 64 mA of sink current and 32 mA of source current, ensuring strong signal transmission.
  • Speed: Fast switching speeds with a typical propagation delay of just 3.6 ns, facilitating high-speed data transfer and processing.
  • Package: Offered in a 20-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliability in a variety of challenging environments.

Applications:

The SN74ABT2241NSRE4 is versatile and can be used in a wide array of applications where buffering or driving capabilities are needed. This includes:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ABT2241NSRE4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. The product is also RoHS compliant, highlighting Texas Instruments' dedication to environmental responsibility.

In summary, the SN74ABT2241NSRE4 from Texas Instruments is a reliable and efficient solution for digital systems requiring octal buffer and line driver capabilities. Its robust design, combined with high-speed performance and a compact package, make it an essential component for designers looking to optimize their digital applications.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess