EN
  • EN
  • DE

SN74ABT2240ADBR

Part No SN74ABT2240ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT2240
Other Names SN74ABT2240ADBRG4,TEXTISSN74ABT2240ADBR,296-3945-6,-SN74ABT2240ADBRG4R,-SN74ABT2240ADBRR,2156-SN74ABT2240ADBR,296-3945-2,296-3945-1,296-3945-2R,-SN74ABT2240ADBRE4R,SN74ABT2240ADBRE4,-SN74ABT2240ADBRE4,SN74ABT2240ADBRG4,-296-3945-1,296-3945-6R,SN74ABT2240ADBRE4,-296-3945-1R,-SN74ABT2240ADBRG4,296-3945-1R,-296-3945-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260181-SN74ABT2240ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ABT2240ADBR CAD Model

Description

The SN74ABT2240ADBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to the ABT family of devices, known for their advanced biCMOS technology, which combines the strength of CMOS with bipolar transistors to deliver robust performance.

Key Features

  • Octal Buffer/Line Driver: The device features eight independent buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • BiCMOS Technology: The use of BiCMOS technology allows for higher speed operation while maintaining low power consumption compared to traditional CMOS or bipolar processes.
  • 3-State Outputs: The 3-state outputs ensure efficient bus driving with high-impedance state during power down or when deselected, which helps in reducing power consumption and preventing bus contention.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range, accommodating various system requirements.
  • High-Drive Outputs: (-32-mA IOH, 64-mA IOL) The SN74ABT2240ADBR is capable of driving heavy loads, making it suitable for high-performance applications.

Applications

The SN74ABT2240ADBR is versatile and can be used in a wide array of applications, including:

  • Bus interface or signal buffering for memory, input/output, and data paths in computers and communication systems.
  • Driving heavily loaded buses in industrial and telecommunications systems.
  • Use in systems that require high-speed and low power consumption.

Product Specifications

Parameter Value
Package Type SSOP (Shrink Small Outline Package)
Temperature Range -40°C to 85°C
RoHS Status Fully compliant

The SN74ABT2240ADBR from Texas Instruments offers the quality and reliability that professionals in the electronics industry have come to expect from a leading brand. With its advanced features and versatile applications, this product is a top choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess