EN
  • EN
  • DE
  • IT

SN74ABT18245ADL

Part No SN74ABT18245ADL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH 18-BIT BUS TRANSCEIVERS | IC SCAN-TEST-DEV/TXRX 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Scan Test Device with Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Resolution 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT18245
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253115-SN74ABT18245ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT18245ADL CAD Model

Description

The SN74ABT18245ADL from Texas Instruments is a high-performance integrated circuit designed to meet the rigorous demands of modern digital systems. This device is part of the ABT family, which is renowned for its advanced bi-directional transceivers and is particularly suited for driving heavy loads and performing at high speeds.

Key Features:

  • Technology: The SN74ABT18245ADL is built on ABT (Advanced BiCMOS Technology) which combines the high drive of Bipolar with the low power consumption of CMOS, ensuring a perfect balance for speed-critical applications.
  • Bus Interface: This device features a 18-bit bus interface, capable of transferring data in both directions, which makes it ideal for multiplexed data transmission between data buses.
  • High-Speed Operation: It is designed for high-speed operation, with a typical shift performance of 3.6 ns (max), allowing for efficient data handling in fast computing environments.
  • Drive Capability: The SN74ABT18245ADL offers robust drive capabilities, with ±12-mA output drive at 5 V, making it capable of driving high capacitive loads while maintaining signal integrity.
  • Power-Off Protection: Equipped with power-off protection, this device ensures that outputs are in the high-impedance state during power down, preventing any potential damage from inadvertent signals.
  • Voltage Range: It operates within a wide supply voltage range of 4.5 V to 5.5 V, providing design flexibility for different system voltages.
  • Package: The SN74ABT18245ADL comes in a 56-pin SSOP (Shrink Small-Outline Package) which is suitable for space-constrained applications.

Applications:

This transceiver is well-suited for a variety of applications including:

  • High-speed data transfer systems
  • Memory interface circuits
  • Bus isolation and buffering
  • Communication systems
  • Backplane interfacing

In summary, the SN74ABT18245ADL is a versatile and reliable component that offers the performance and quality expected from Texas Instruments. Its advanced features and robust design ensure it is a go-to solution for engineers looking to implement high-speed data transmission with confidence.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7394 $54.9576
9+ $11.2734 $101.4606
14+ $10.9211 $152.8954
19+ $10.5688 $200.8072
25+ $10.2165 $255.4125
33+ $9.1596 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess