The SN74ABT16657DLR10 is a high-performance, integrated circuit product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Type: 16-bit transceiver with 3-state outputs.
- Ports: has two separate, electrically-bidirectional ports, A and B, which are designed to be directly driven by a TTL or NMOS device.
- Voltage Range: operates on a voltage range of 4.5V to 5.5V
- Outputs: 3-state outputs, which are used to independently control the flow of data from each port.
- Latch-Up Performance: has a latch-up performance that exceeds 500 mA per JESD 17
- Ioff Circuitry: also features an Ioff circuitry that disables the outputs, preventing any damaging current backflow through the device when it is powered down.
- Data Inputs: equipped with bus-hold data inputs that eliminate the need for external pullup/pulldown resistors.